Win Source Electronics Crystals, Oscillators, Resonators - Resonators 1019118-RO3101A-11

Description
Win Source Part Number: 1019118-RO3101A-11 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101A-11TR,24 10-RO3101A-11 Base Product Number: RO3101
Request a Quote Datasheet
Description
Win Source Part Number: 1019118-RO3101A-11 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101A-11TR,24 10-RO3101A-11 Base Product Number: RO3101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1019118-RO3101A-11 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1019118-RO3101A-11
Crystals, Oscillators, Resonators - Resonators 1019118-RO3101A-11
Win Source Part Number: 1019118-RO3101A-11 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101A-11TR,24 10-RO3101A-11 Base Product Number: RO3101

Win Source Part Number: 1019118-RO3101A-11
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR),Bag
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 433.92 MHz
Height: 0.063" (1.60mm)
Frequency Stability: 32ppb
Frequency Tolerance: ±75kHz
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RO3101A-11TR,2410-RO3101A-11
Base Product Number: RO3101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1019118-RO3101A-11
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366372-ETST00327000JE - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details