Win Source Electronics Crystals, Oscillators, Resonators - Resonators 1380033-TC0269A

Description
Win Source Part Number: 1380033-TC0269A Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: SAW MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 433.92 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Size / Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Impedance: 50 Ohms Frequency Tolerance: ±75kHz Height: 0.049" (1.25mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1380033-TC0269A Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: SAW MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 433.92 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Size / Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Impedance: 50 Ohms Frequency Tolerance: ±75kHz Height: 0.049" (1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1380033-TC0269A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1380033-TC0269A
Crystals, Oscillators, Resonators - Resonators 1380033-TC0269A
Win Source Part Number: 1380033-TC0269A Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: SAW MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 433.92 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Size / Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Impedance: 50 Ohms Frequency Tolerance: ±75kHz Height: 0.049" (1.25mm)

Win Source Part Number: 1380033-TC0269A
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: SAW
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 433.92 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Size / Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Impedance: 50 Ohms
Frequency Tolerance: ±75kHz
Height: 0.049" (1.25mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1380033-TC0269A
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRMPBF - 784403-LTC6905HS5-80#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1146296-X3S016000DI1H-HW - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 16 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF - 020682-LTC6902CMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details