Win Source Electronics Crystals, Oscillators, Resonators - Resonators 1019119-RO3112C

Description
Win Source Part Number: 1019119-RO3112C Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.42 MHz Height: 0.067" (1.70mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3112CTR2,2410 -RO3112C,2410-RO3112 CTR Base Product Number: RO3112
Request a Quote Datasheet
Description
Win Source Part Number: 1019119-RO3112C Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.42 MHz Height: 0.067" (1.70mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3112CTR2,2410 -RO3112C,2410-RO3112 CTR Base Product Number: RO3112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1019119-RO3112C
Crystals, Oscillators, Resonators - Resonators 1019119-RO3112C
Win Source Part Number: 1019119-RO3112C Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.42 MHz Height: 0.067" (1.70mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3112CTR2,2410 -RO3112C,2410-RO3112 CTR Base Product Number: RO3112

Win Source Part Number: 1019119-RO3112C
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 433.42 MHz
Height: 0.067" (1.70mm)
Frequency Stability: 32ppb
Frequency Tolerance: ±75kHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RO3112CTR2,2410-RO3112C,2410-RO3112CTR
Base Product Number: RO3112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1019119-RO3112C
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366367-TZ1045A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6990HS6#TRPBF - 732218-LTC6990HS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 4.88E-4 to 1 MHz
View Details