Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1316004-ETSB38E0X0005E

Description
Win Source Part Number: 1316004-ETSB38E0X000 5E Category: Crystals, Oscillators, Resonators>Crystals Series: ETSB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet
Description
Win Source Part Number: 1316004-ETSB38E0X000 5E Category: Crystals, Oscillators, Resonators>Crystals Series: ETSB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1316004-ETSB38E0X0005E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1316004-ETSB38E0X0005E
Crystals, Oscillators, Resonators - Crystals 1316004-ETSB38E0X0005E
Win Source Part Number: 1316004-ETSB38E0X000 5E Category: Crystals, Oscillators, Resonators>Crystals Series: ETSB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Frequency: 38.4 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Hosonic Electronic Co., Ltd

Win Source Part Number: 1316004-ETSB38E0X0005E
Category: Crystals, Oscillators, Resonators>Crystals
Series: ETSB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Mounting: SMD (SMT)
Frequency: 38.4 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Hosonic Electronic Co., Ltd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1316004-ETSB38E0X0005E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366332-TZ2094A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 12 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF - 784419-LTC6908CS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366332-TZ2094A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 12 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908HS6-1#TRMPBF - 784423-LTC6908HS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details