Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF 1064231-LTC6995CDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064231-LTC6995CDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064231-LTC6995CDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF - 1064231-LTC6995CDCB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF
1064231-LTC6995CDCB-1#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF 1064231-LTC6995CDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064231-LTC6995CDCB- 1#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 29.1μHz to 977Hz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DFN (2x3) Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 135μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064231-LTC6995CDCB-1#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 29.1μHz to 977Hz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DFN (2x3)
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 135μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064231-LTC6995CDCB-1#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF - 784416-LTC6906HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0100 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907IS6#TRMPBF - 1064110-LTC6907IS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details