Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1009602-LPV-150-24

Description
Win Source Part Number: 1009602-LPV-150-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 151 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 180VAC Voltage - Input (Max): 305VAC Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: LPV-150-24-ND,1866-3 292 Base Product Number: LPV-150 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1009602-LPV-150-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 151 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 180VAC Voltage - Input (Max): 305VAC Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: LPV-150-24-ND,1866-3 292 Base Product Number: LPV-150 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1009602-LPV-150-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1009602-LPV-150-24
Power Supplies - External/Internal (Off-Board) - LED Drivers 1009602-LPV-150-24
Win Source Part Number: 1009602-LPV-150-24 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPV-150 (150W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 151 W Voltage - Output: 24V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.3A Voltage - Input (Min): 180VAC Voltage - Input (Max): 305VAC Efficiency: 89% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 65°C Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: LPV-150-24-ND,1866-3 292 Base Product Number: LPV-150 Approval Agency: CE, cURus

Win Source Part Number: 1009602-LPV-150-24
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LPV-150 (150W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 20
Ratings: IP67
Power (Watts): 151 W
Voltage - Output: 24V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.3A
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 305VAC
Efficiency: 89%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 65°C
Dimension: 7.52" L x 2.48" W x 1.48" H (191.0mm x 63.0mm x 37.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: LPV-150-24-ND,1866-3292
Base Product Number: LPV-150
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1009602-LPV-150-24
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF - 303274-LTC3206EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 400 milliamps
View Details
Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3599HFE#PBF - 781152-LT3599HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF - 134674-LTC3208EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 1000 milliamps
View Details