Win Source Electronics Board Mount LED Drivers - LT3599HFE#PBF 781152-LT3599HFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781152-LT3599HFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781152-LT3599HFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3599HFE#PBF - 781152-LT3599HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3599HFE#PBF
781152-LT3599HFE#PBF
Board Mount LED Drivers - LT3599HFE#PBF 781152-LT3599HFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781152-LT3599HFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781152-LT3599HFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 44V
Frequency: 200kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: LT3599
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 30V
Output Current per Channel: 120mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT;
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781152-LT3599HFE#PBF
Product Name Board Mount LED Drivers - LT3599HFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF - 110558-LTC3202EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3477EFE#TRPBF - 781041-LT3477EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details