Win Source Electronics PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF 303274-LTC3206EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303274-LTC3206EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303274-LTC3206EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF - 303274-LTC3206EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF
303274-LTC3206EUF#TRPBF
PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF 303274-LTC3206EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303274-LTC3206EUF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 960kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 11 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA

Manufacturer: Linear Technology
Win Source Part Number: 303274-LTC3206EUF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 960kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 11
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 303274-LTC3206EUF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3465AES6#TRPBF - 131072-LT3465AES6#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
Board Mount LED Drivers - LTC3207EUF#PBF - 783266-LTC3207EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - LT3799IMSE#TRPBF - 758913-LT3799IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1009602-LPV-150-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 180 volts
Output Voltage 24 volts
View Details