Win Source Electronics PMIC - PMIC - LED Drivers - LTC3208EUH#PBF 134674-LTC3208EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134674-LTC3208EUH#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 17 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 1A (Total)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134674-LTC3208EUH#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 17 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 1A (Total)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF - 134674-LTC3208EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF
134674-LTC3208EUH#PBF
PMIC - PMIC - LED Drivers - LTC3208EUH#PBF 134674-LTC3208EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 134674-LTC3208EUH#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 17 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 1A (Total)

Manufacturer: Linear Technology
Win Source Part Number: 134674-LTC3208EUH#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 17
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 1A (Total)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 134674-LTC3208EUH#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3208EUH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
Board Mount LED Drivers - LT3475IFE-1#PBF - 781038-LT3475IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT1937ESC6#TRMPBF - 780762-LT1937ESC6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 36 volts
View Details
Board Mount LED Drivers - DC336A - 783261-DC336A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
Output Voltage 5 volts
View Details