Win Source Electronics Interface - Interface - Telecom - MT8985AL1 1227927-MT8985AL1

Description
Manufacturer: Zarlink Win Source Part Number: 1227927-MT8985AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227927-MT8985AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8985AL1 - 1227927-MT8985AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8985AL1
1227927-MT8985AL1
Interface - Interface - Telecom - MT8985AL1 1227927-MT8985AL1
Manufacturer: Zarlink Win Source Part Number: 1227927-MT8985AL1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227927-MT8985AL1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227927-MT8985AL1
Product Name Interface - Interface - Telecom - MT8985AL1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG#TRPBF - 097275-LTC1385CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1132ACSW#PBF - 115939-LT1132ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details