Win Source Electronics Interface - Interface - Filters - Active - LTC1062CN8 072425-LTC1062CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072425-LTC1062CN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±8V, 5V Alternative Parts (Cross-Reference): MAX281BEPA+; LTC1062CN8 PBF; LTC1062CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072425-LTC1062CN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±8V, 5V Alternative Parts (Cross-Reference): MAX281BEPA+; LTC1062CN8 PBF; LTC1062CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1062CN8
072425-LTC1062CN8
Interface - Interface - Filters - Active - LTC1062CN8 072425-LTC1062CN8
Manufacturer: Linear Technology Win Source Part Number: 072425-LTC1062CN8 Packaging: Tube/Rail Mounting: Through Hole Filter Type: Butterworth, Low Pass Switched Capacitor Filter Order: 5th Frequency - Cutoff or Center: 20kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: ±8V, 5V Alternative Parts (Cross-Reference): MAX281BEPA+; LTC1062CN8 PBF; LTC1062CN8#PBF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072425-LTC1062CN8
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Butterworth, Low Pass Switched Capacitor
Filter Order: 5th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: ±8V, 5V
Alternative Parts (Cross-Reference): MAX281BEPA+; LTC1062CN8 PBF; LTC1062CN8#PBF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072425-LTC1062CN8
Product Name Interface - Interface - Filters - Active - LTC1062CN8
Supply Voltage Other; ±8V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details