Win Source Electronics Interface - Interface - Filters - Active - LTC1061ACN 072423-LTC1061ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 072423-LTC1061ACN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072423-LTC1061ACN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1061ACN - 072423-LTC1061ACN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1061ACN
072423-LTC1061ACN
Interface - Interface - Filters - Active - LTC1061ACN 072423-LTC1061ACN
Manufacturer: Linear Technology Win Source Part Number: 072423-LTC1061ACN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Universal Switched Capacitor Filter Order: 6th Frequency - Cutoff or Center: 35kHz Number of Filters: 3 Categories: Integrated Circuits Status: Active Case / Package: 20-PDIP Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 072423-LTC1061ACN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 6th
Frequency - Cutoff or Center: 35kHz
Number of Filters: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.74 V to 16 V, ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072423-LTC1061ACN
Product Name Interface - Interface - Filters - Active - LTC1061ACN
Supply Voltage Other; 4.74 V ~ 16 V~ ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Specialized - NJU6452AFG1 - 1170052-NJU6452AFG1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details