Win Source Electronics PMIC - PMIC - LED Drivers - LT3592IMSE#PBF 072385-LT3592IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072385-LT3592IMSE#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072385-LT3592IMSE#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3592IMSE#PBF - 072385-LT3592IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3592IMSE#PBF
072385-LT3592IMSE#PBF
PMIC - PMIC - LED Drivers - LT3592IMSE#PBF 072385-LT3592IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072385-LT3592IMSE#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 400kHz to 2.2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Output Voltage: 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3.6V Channel Output Current: 50mA, 500mA

Manufacturer: Linear Technology
Win Source Part Number: 072385-LT3592IMSE#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 400kHz to 2.2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3.6V
Channel Output Current: 50mA, 500mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072385-LT3592IMSE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3592IMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1009602-LPV-150-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 180 volts
Output Voltage 24 volts
View Details
Board Mount LED Drivers - LTC3783IDHD#TRPBF - 783622-LTC3783IDHD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3763EFE#PBF - 714987-LT3763EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details