Win Source Electronics Board Mount LED Drivers - LTC3783IDHD#TRPBF 783622-LTC3783IDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783622-LTC3783IDHD#T RPBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16834AUP+T; MAX16834AUP/V+T; MAX16834ATP/V+T; MAX16834AUP+; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783622-LTC3783IDHD#T RPBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16834AUP+T; MAX16834AUP/V+T; MAX16834ATP/V+T; MAX16834AUP+; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3783IDHD#TRPBF - 783622-LTC3783IDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3783IDHD#TRPBF
783622-LTC3783IDHD#TRPBF
Board Mount LED Drivers - LTC3783IDHD#TRPBF 783622-LTC3783IDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783622-LTC3783IDHD#T RPBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MAX16834AUP+T; MAX16834AUP/V+T; MAX16834ATP/V+T; MAX16834AUP+; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783622-LTC3783IDHD#TRPBF
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Frequency: 20kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LTC3783
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x4)
Voltage Supply MAX: 36V
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX16834AUP+T; MAX16834AUP/V+T; MAX16834ATP/V+T; MAX16834AUP+;
Introduction Date: November 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783622-LTC3783IDHD#TRPBF
Product Name Board Mount LED Drivers - LTC3783IDHD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3743IUFD#TRPBF - 1059603-LT3743IUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-QFN (4x5)
View Details
Board Mount LED Drivers - LT3477IUF#PBF - 781042-LT3477IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3592IMSE - 94892-LT3592IMSE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details