Win Source Electronics PMIC - PMIC - LED Drivers - LTC3205EUF#TR 303272-LTC3205EUF#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303272-LTC3205EUF#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303272-LTC3205EUF#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3205EUF#TR - 303272-LTC3205EUF#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3205EUF#TR
303272-LTC3205EUF#TR
PMIC - PMIC - LED Drivers - LTC3205EUF#TR 303272-LTC3205EUF#TR
Manufacturer: Linear Technology Win Source Part Number: 303272-LTC3205EUF#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA

Manufacturer: Linear Technology
Win Source Part Number: 303272-LTC3205EUF#TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 250mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 303272-LTC3205EUF#TR
Product Name PMIC - PMIC - LED Drivers - LTC3205EUF#TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3754EUH#PBF - 1059618-LT3754EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 50 milliamps
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3599HFE#PBF - 781152-LT3599HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details