Win Source Electronics PMIC - PMIC - LED Drivers - LT3796EFE#PBF 142035-LT3796EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142035-LT3796EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142035-LT3796EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3796EFE#PBF
142035-LT3796EFE#PBF
PMIC - PMIC - LED Drivers - LT3796EFE#PBF 142035-LT3796EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 142035-LT3796EFE#PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V

Manufacturer: Linear Technology
Win Source Part Number: 142035-LT3796EFE#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 100V
Operating Input Voltage(Min): 6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 142035-LT3796EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3796EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - HBG-160-48A - 873226-HBG-160-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3478IFE#PBF - 138852-LT3478IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Voltage 42 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060126-HBG-240-60A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details