Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF 020683-LTC6902CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020683-LTC6902CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TRPBF; LTC6902IMS#PBF; LTC6902CMS; LTC6902CMS#TR; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020683-LTC6902CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TRPBF; LTC6902IMS#PBF; LTC6902CMS; LTC6902CMS#TR; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF - 020683-LTC6902CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF
020683-LTC6902CMS#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF 020683-LTC6902CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020683-LTC6902CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TRPBF; LTC6902IMS#PBF; LTC6902CMS; LTC6902CMS#TR; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020683-LTC6902CMS#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 100kHz to 20MHz
Family Name: LTC6902
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.5mA
Alternative Parts (Cross-Reference): LTC6902IMS#TRPBF; LTC6902IMS#PBF; LTC6902CMS; LTC6902CMS#TR;
Introduction Date: February 11, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 020683-LTC6902CMS#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRPBF - 020681-LTC6900CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details