Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF 1064108-LTC6907CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064108-LTC6907CS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064108-LTC6907CS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF - 1064108-LTC6907CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF
1064108-LTC6907CS6#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF 1064108-LTC6907CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1064108-LTC6907CS6#T RMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 40kHz to 4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 305μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064108-LTC6907CS6#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 40kHz to 4MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 305μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064108-LTC6907CS6#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF - 1064231-LTC6995CDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF - 122503-LTC6902IMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
View Details