Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8 088087-LTC6903CMS8

Description
Manufacturer: Linear Technology Win Source Part Number: 088087-LTC6903CMS8 Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088087-LTC6903CMS8 Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8 - 088087-LTC6903CMS8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8
088087-LTC6903CMS8
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8 088087-LTC6903CMS8
Manufacturer: Linear Technology Win Source Part Number: 088087-LTC6903CMS8 Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088087-LTC6903CMS8
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 088087-LTC6903CMS8
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1341682-I547-2P3-40.000 MHZ - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 40 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF - 739569-LTC6908IDCB-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-7.37#TRPBF - 784454-LTC6930HMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799HS5#TRPBF - 127843-LTC1799HS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details