Win Source Electronics Newest Parts - LTC6905IS5-133 1209281-LTC6905IS5-133

Description
Manufacturer: Linear Technology Win Source Part Number: 1209281-LTC6905IS5-1 33 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209281-LTC6905IS5-1 33 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6905IS5-133 - 1209281-LTC6905IS5-133 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6905IS5-133
1209281-LTC6905IS5-133
Newest Parts - LTC6905IS5-133 1209281-LTC6905IS5-133
Manufacturer: Linear Technology Win Source Part Number: 1209281-LTC6905IS5-1 33 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1209281-LTC6905IS5-133
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209281-LTC6905IS5-133
Product Name Newest Parts - LTC6905IS5-133
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF - 132879-LTC6903IMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details