Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1325CN#PBF 781867-LTC1325CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781867-LTC1325CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CN; LTC1325CS; LTC1325CSW#TRM; LTC1325CSW; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781867-LTC1325CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CN; LTC1325CS; LTC1325CSW#TRM; LTC1325CSW; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1325CN#PBF - 781867-LTC1325CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1325CN#PBF
781867-LTC1325CN#PBF
PMIC - PMIC - Battery Chargers - LTC1325CN#PBF 781867-LTC1325CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781867-LTC1325CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-DIP (0.300", 7.62mm) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CN; LTC1325CS; LTC1325CSW#TRM; LTC1325CSW; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781867-LTC1325CN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 18-DIP (0.300", 7.62mm)
Interface: Serial
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Battery Pack Voltage: 3.072V
Family Name: LTC1325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): LTC1325CN; LTC1325CS; LTC1325CSW#TRM; LTC1325CSW;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781867-LTC1325CN#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1325CN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#TR - 302639-LT1510CS#TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Battery Chargers - LT1769CGN#TRPBF - 120049-LT1769CGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details