Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF 739549-LTC4065EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739549-LTC4065EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX14745DEWX+; MAX14745LEWX+; MAX14745LEWX+T; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739549-LTC4065EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX14745DEWX+; MAX14745LEWX+; MAX14745LEWX+T; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF - 739549-LTC4065EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF
739549-LTC4065EDC#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF 739549-LTC4065EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 739549-LTC4065EDC#TR MPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Family Name: LTC4065 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x2) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX14745DEWX+; MAX14745LEWX+; MAX14745LEWX+T; Introduction Date: July 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 739549-LTC4065EDC#TRMPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Family Name: LTC4065
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX14745DEWX+; MAX14745LEWX+; MAX14745LEWX+T;
Introduction Date: July 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 739549-LTC4065EDC#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065EDC#TRMPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#PBF - 144555-LTC4002ES8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4054XES5-4.2#TRPBF - 128033-LTC4054XES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB - 303439-LTC4088EDE#TRPB - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF - 783891-LTC4081EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 500 mA
View Details