Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF 783896-LTC4089EDJC-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783896-LTC4089EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4089-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804VETA+; MAX8844YETD+T; ISL9222AIRTZ-T; MAX8845YETC+; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783896-LTC4089EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4089-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804VETA+; MAX8844YETD+T; ISL9222AIRTZ-T; MAX8845YETC+; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF - 783896-LTC4089EDJC-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF
783896-LTC4089EDJC-5#PBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF 783896-LTC4089EDJC-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783896-LTC4089EDJC-5 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 22-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4089-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 22-DFN (6x3) Voltage Supply MAX: 5.5V, 36V Alternative Parts (Cross-Reference): MAX8804VETA+; MAX8844YETD+T; ISL9222AIRTZ-T; MAX8845YETC+; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783896-LTC4089EDJC-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Family Name: LTC4089-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 22-DFN (6x3)
Voltage Supply MAX: 5.5V, 36V
Alternative Parts (Cross-Reference): MAX8804VETA+; MAX8844YETD+T; ISL9222AIRTZ-T; MAX8845YETC+;
Introduction Date: July 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783896-LTC4089EDJC-5#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF - 781170-LT3651EUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF - 780552-LT1571EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF - 112294-LTC4068EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details