Win Source Electronics Interface - Interface - Analog Switches - Special Purpose - HV20320PJ 1182505-HV20320PJ

Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182505-HV20320PJ Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Supertex, Inc Win Source Part Number: 1182505-HV20320PJ Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ - 1182505-HV20320PJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ
1182505-HV20320PJ
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ 1182505-HV20320PJ
Manufacturer: Supertex, Inc Win Source Part Number: 1182505-HV20320PJ Manufacturer Homepage: www.supertex.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Supertex, Inc
Win Source Part Number: 1182505-HV20320PJ
Manufacturer Homepage: www.supertex.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1182505-HV20320PJ
Product Name Interface - Interface - Analog Switches - Special Purpose - HV20320PJ
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4303CMS8#TRPBF - 111157-LTC4303CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details