Wharfedale Pro EVP-18 SUB

Description
The EVP-18 SUB is a passive bass reflex subwoofer in a lightweight and compact rectangular enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 18" woofer is reflex loaded and matched to a LPF designed to perfectly compliment the full range models in the EVP-NEO range. The rectangular enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A pole-mount socket for use with a speaker pole allows a mid / hi enclosure to be mounted above the subwoofer enclosure. Parallel inputs use combination speakon/jack connectors on a recessed input plate.
Description
The EVP-18 SUB is a passive bass reflex subwoofer in a lightweight and compact rectangular enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 18" woofer is reflex loaded and matched to a LPF designed to perfectly compliment the full range models in the EVP-NEO range. The rectangular enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A pole-mount socket for use with a speaker pole allows a mid / hi enclosure to be mounted above the subwoofer enclosure. Parallel inputs use combination speakon/jack connectors on a recessed input plate.

Suppliers

Company
Product
Description
Supplier Links
 - EVP-18 SUB - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
The EVP-18 SUB is a passive bass reflex subwoofer in a lightweight and compact rectangular enclosure designed for use in portable live sound reinforcement and mobile DJ applications. A custom 18" woofer is reflex loaded and matched to a LPF designed to perfectly compliment the full range models in the EVP-NEO range. The rectangular enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity. Two recessed aluminium handles are located at the centre of gravity of the enclosure. A pole-mount socket for use with a speaker pole allows a mid / hi enclosure to be mounted above the subwoofer enclosure. Parallel inputs use combination speakon/jack connectors on a recessed input plate.

The EVP-18 SUB is a passive bass reflex subwoofer in a lightweight and compact rectangular enclosure designed for use in portable live sound reinforcement and mobile DJ applications.

A custom 18" woofer is reflex loaded and matched to a LPF designed to perfectly compliment the full range models in the EVP-NEO range.

The rectangular enclosure is constructed from heavily braced MDF to reduce weight whilst maintaining rigidity. A powder-coated grille has a formed peak along the centre line of the grille for additional strength and rigidity.

Two recessed aluminium handles are located at the centre of gravity of the enclosure. A pole-mount socket for use with a speaker pole allows a mid / hi enclosure to be mounted above the subwoofer enclosure.

Parallel inputs use combination speakon/jack connectors on a recessed input plate.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number EVP-18 SUB
SPL 133 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details