Boston Acoustics, Inc. Home Audio, In-Wall Speaker HSi 475T2

Description
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6
Datasheet
Description
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Wall Speaker
HSi 475T2
Home Audio, In-Wall Speaker HSi 475T2
Dual 1-inch Boston designed Kortec tweeters 6 1/2-inch Boston Deep Channel® woofer Easy-install features for existing walls or ceilings Paint-ready surface allows you to match your wall or ceiling finish Reduced Bezel Design for seamless integration with the wall or ceiling Magnetic grilles for easy installation Optional new construction bracket NCB6

Dual 1-inch Boston designed Kortec tweeters
6 1/2-inch Boston Deep Channel® woofer
Easy-install features for existing walls or ceilings
Paint-ready surface allows you to match your wall or ceiling finish
Reduced Bezel Design for seamless integration with the wall or ceiling
Magnetic grilles for easy installation
Optional new construction bracket NCB6

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi 475T2
Product Name Home Audio, In-Wall Speaker
Nominal Power 10 to 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details