Federal Signal Corporation - Industrial Signaling and Systems G-SPA Global Series® Hazardous Location Amplified Speakers G-SPA-120-E-R

Description
Supports (3) operational voltages: 24 Vdc, 120 Vac, and 230 Vac Standard (15 W) models are compatible with 0.8, 2.8, or 25 Vrms systems Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Gain control Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UKEX certified Features Federal Signal Global Series® Amplified Speakers are designed for rugged industrial public address and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Amplified Speakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Amplified Speakers are capable of amplifying audio-level signals from either 0.8, 2.8, 10, or 25 Vrms systems and reproducing it at 15- or 30-watt levels. Global Series Amplified Speakers work perfectly with ECHO Intercom systems or with any application requiring audio amplification where ATEX, IECEx, Cass 1, Zone 1 or Class 1 Div 2 approval is required or desired. Standard (15 W) Global Series Amplified Speakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote Datasheet
Description
Supports (3) operational voltages: 24 Vdc, 120 Vac, and 230 Vac Standard (15 W) models are compatible with 0.8, 2.8, or 25 Vrms systems Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Gain control Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UKEX certified Features Federal Signal Global Series® Amplified Speakers are designed for rugged industrial public address and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Amplified Speakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Amplified Speakers are capable of amplifying audio-level signals from either 0.8, 2.8, 10, or 25 Vrms systems and reproducing it at 15- or 30-watt levels. Global Series Amplified Speakers work perfectly with ECHO Intercom systems or with any application requiring audio amplification where ATEX, IECEx, Cass 1, Zone 1 or Class 1 Div 2 approval is required or desired. Standard (15 W) Global Series Amplified Speakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-120-E-R
G-SPA Global Series® Hazardous Location Amplified Speakers G-SPA-120-E-R
Supports (3) operational voltages: 24 Vdc, 120 Vac, and 230 Vac Standard (15 W) models are compatible with 0.8, 2.8, or 25 Vrms systems Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required) Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow Gain control Field customizable legend plates available (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models Type 4X, IP66 enclosure UKEX certified Features Federal Signal Global Series® Amplified Speakers are designed for rugged industrial public address and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Amplified Speakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global Series Amplified Speakers are capable of amplifying audio-level signals from either 0.8, 2.8, 10, or 25 Vrms systems and reproducing it at 15- or 30-watt levels. Global Series Amplified Speakers work perfectly with ECHO Intercom systems or with any application requiring audio amplification where ATEX, IECEx, Cass 1, Zone 1 or Class 1 Div 2 approval is required or desired. Standard (15 W) Global Series Amplified Speakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.
  • Supports (3) operational voltages: 24 Vdc, 120 Vac, and 230 Vac
  • Standard (15 W) models are compatible with 0.8, 2.8, or 25 Vrms systems
  • Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required)
  • Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red, and Yellow
  • Gain control
  • Field customizable legend plates available
  • (2) M20 entries standard on Ex d models, (3) M20 entries standard on Ex de models
  • Type 4X, IP66 enclosure
  • UKEX certified

Features

Federal Signal Global Series® Amplified Speakers are designed for rugged industrial public address and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. The Global Series Amplified Speakers are available with explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration.

Global Series Amplified Speakers are capable of amplifying audio-level signals from either 0.8, 2.8, 10, or 25 Vrms systems and reproducing it at 15- or 30-watt levels. Global Series Amplified Speakers work perfectly with ECHO Intercom systems or with any application requiring audio amplification where ATEX, IECEx, Cass 1, Zone 1 or Class 1 Div 2 approval is required or desired.

Standard (15 W) Global Series Amplified Speakers can be combined with all other Global Series audible and visual products in several custom configurations. Custom configurations can be ordered directly from the factory. Optional coupling kits, which allow limited field fixturing, are available.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number G-SPA-120-E-R
Product Name G-SPA Global Series® Hazardous Location Amplified Speakers
SPL 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details