RS Components, Ltd. Speaker Drivers 512764

Description
Visaton BG 20 8 OHM Speaker Driver
Request a Quote
Description
Visaton BG 20 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 512764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
512764
Speaker Drivers 512764
Visaton BG 20 8 OHM Speaker Driver

Visaton BG 20 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 512764
Product Name Speaker Drivers
Size 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
Speakers - 8091127 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
View Details
Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details