The WMU-105 is a GPS 1:8 active splitter in a 1U rack mount enclosure, designed to distribute satellite signals while providing power to connected antennas. It operates from 950 to 2450 MHz with 50 Ω impedance, 0 to 3 dB gain, and ±0.5 dB gain flatness. It delivers +5 VDC at up to 250 mA on all output connectors and blocks DC voltages above +5.2 VDC. Isolation between ports is 30 dB, with input return loss at least 12 dB and output return loss at least 15 dB. It draws up to 50 W from a 100-240 VAC supply via an IEC C14 inlet. Housed in an aluminum/steel enclosure, it operates from -0 to +50 °C, is RoHS3 compliant, and intended for indoor use only. N and SMA female connectors are provided.
GPS 1:8 Active Splitter, 1U Rack Mount Enclosure
Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks.
Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WMU-105 |
| Product Name | Microwave Rack Mount Assemblies |
| Category | Active |