The WM2PD-2-26.5-S is a 2-way broadband power divider/combiner designed for operation from 2 to 26.5 GHz, featuring SMA female connectors and an aluminum enclosure. It has a maximum input power of 10 W CW, with a maximum insertion loss of 1.4 dB across the band, minimum isolation of 14 dB, and maximum amplitude unbalance of 0.6 dB. The device operates from -55 to +85 °C, is RoHS3 compliant, and weighs 47.6 g. Manufactured in the United States, it is intended for indoor use and employs stainless steel connectors with beryllium copper contacts gold-plated.
Model WM2PD-2-26.5-S from Werbel Microwave is a wideband 2-way in-line power splitter covering of 2 to 26.5 GHz with excellent return loss, low insertion loss, and high isolation performance. Insertion loss is only 0.6dB typical above 3dB split loss, with high isolation of 20dB typical. Amplitude balance is typically .07dB, while input and output return losses are typically 16 and 20dB, respectively. We are launching the new 26.5GHz product line, this is one of several models to be introduced. Designed, assembled, and tested in the USA.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WM2PD-2-26.5-S |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 2-Way |