Werbel Microwave LLC Microwave Rack Mount Assemblies WMU-104

Description
GPS 1:16 Active Splitter, 2U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
Request a Quote
Description
GPS 1:16 Active Splitter, 2U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMU-104 is a GPS 1:16 active splitter in a 2U rack mount enclosure weighing 3.4 kg. It operates from 950 to 2450 MHz with a gain of 0 to 3 dB and gain flatness of ±0.5 to ±2.0 dB. Input and output impedance is 50 Ω. Isolation between outputs is 22 to 30 dB, with return loss of 12 to 20 dB at the input and 15 to 22 dB at outputs. Amplitude unbalance is up to 1.2 dB, phase unbalance up to 12 degrees. Power is supplied via 100-240 VAC, 50/60 Hz, consuming up to 50 W. The device delivers +5 VDC bias power on output ports with 250 mA max current. DC blocking is present with a maximum voltage limit of +5.2 VDC. Operating temperature ranges from −0 to +50 °C. Connectors are N/SMA female with stainless steel and brass/gold plating. The unit is RoHS3 compliant.

Datasheet Summary
Powered by GS/AI

The WMU-104 is a GPS 1:16 active splitter in a 2U rack mount enclosure weighing 3.4 kg. It operates from 950 to 2450 MHz with a gain of 0 to 3 dB and gain flatness of ±0.5 to ±2.0 dB. Input and output impedance is 50 Ω. Isolation between outputs is 22 to 30 dB, with return loss of 12 to 20 dB at the input and 15 to 22 dB at outputs. Amplitude unbalance is up to 1.2 dB, phase unbalance up to 12 degrees. Power is supplied via 100-240 VAC, 50/60 Hz, consuming up to 50 W. The device delivers +5 VDC bias power on output ports with 250 mA max current. DC blocking is present with a maximum voltage limit of +5.2 VDC. Operating temperature ranges from −0 to +50 °C. Connectors are N/SMA female with stainless steel and brass/gold plating. The unit is RoHS3 compliant.

Suppliers

Company
Product
Description
Supplier Links
Microwave Rack Mount Assemblies - WMU-104 - Werbel Microwave LLC
East Hanover, NJ, United States
Microwave Rack Mount Assemblies
WMU-104
Microwave Rack Mount Assemblies WMU-104
GPS 1:16 Active Splitter, 2U Rack Mount Enclosure Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks. Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.

GPS 1:16 Active Splitter, 2U Rack Mount Enclosure

Rack mount assemblies and enclosures are built to order. Typical lead time is 2-4 weeks.

Customized assemblies are available. Please contact us with your specific requirements. Longer lead times may apply.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WMU-104
Product Name Microwave Rack Mount Assemblies
Category Active
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD02-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
Power Splitters/Combiners - WM4PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
Power Splitters/Combiners - WM16PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details
Power Splitters/Combiners - WM4PD-0.5-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details