Model D-4182 is a 4-way in-line power divider covering 2 to 18 GHz with SMA female connectors, housed in an aluminum enclosure measuring 4.00 x 2.50 x 0.38 inches. It has a 50-ohm impedance, maximum input power of 30 watts CW, and operates from -55 to +85 °C. Return loss at the input port exceeds 11 dB, while output port return loss exceeds 14 dB. Isolation between output ports is 16 dB minimum, insertion loss above theoretical splitting loss is 0.8 to 1.8 dB, amplitude balance is 0.3 to 1.0 dB, and phase balance is 3 to 12 degrees. The unit is RoHS compliant, uses PTFE insulators and gold-plated beryllium copper contacts, and is rated for indoor use only.
D-4182
Power Divider, 4-way, 2-18GHz, SMA Female
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | D-4182 |
| Product Name | Power Splitters/Combiners |
| 0º Power Divider Division: | 4-Way |