Waytek, Inc. WG12-0-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Black WG12-0-100

Description
Image represents jacket color and is not indicative of wire Gauge WG12-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 25 lbs. per 1000' Typical stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG12-0
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge WG12-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 25 lbs. per 1000' Typical stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG12-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG12-0-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Black - WG12-0-100 - Waytek, Inc.
Chanhassen, MN, United States
WG12-0-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Black
WG12-0-100
WG12-0-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Black WG12-0-100
Image represents jacket color and is not indicative of wire Gauge WG12-0-100 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 25 lbs. per 1000' Typical stranding: 19/25 Nominal O.D.: 0.142" (3.61 mm) Custom printing or striping available 60VDC Standard for automotive applications, most widely used general purpose wire in the industry Larger spool sizes available. See WG12-0

Image represents jacket color and is not indicative of wire Gauge

  • WG12-0-100 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 25 lbs. per 1000'
  • Typical stranding: 19/25
  • Nominal O.D.: 0.142" (3.61 mm)
  • Custom printing or striping available
  • 60VDC
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Larger spool sizes available. See WG12-0
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG12-0-100
Product Name WG12-0-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green - WP16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC - MCB10-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 10 AWG
View Details
Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black - WC6-0-500 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors - WT703 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
View Details