Waytek, Inc. WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green 131885-91A

Description
Spool Sizes Available: 250', 500', 2000'* WP16-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.306" (7.77 mm) Approximate Weight: 41 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500', 2000'* WP16-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.306" (7.77 mm) Approximate Weight: 41 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green - WP16-3 - Waytek, Inc.
Chanhassen, MN, United States
WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green
WP16-3
WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green WP16-3
Spool Sizes Available: 250', 500', 2000'* WP16-3 GPT Parallel Bonded Cable Category: Trailer Cable Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed. Voltage Rating: 60VDC Stranded, bare copper Individual wires can be split apart -22°F (-30°C) to 176°F (80°C) Typical Stranding: 19/29 Conductor Colors: Brown, yellow, and green *2,000 foot spool ships via truck Nominal O.D.: 0.306" (7.77 mm) Approximate Weight: 41 lbs. per 1000'

Spool Sizes Available: 250', 500', 2000'*

  • WP16-3 GPT Parallel Bonded Cable
  • Category: Trailer Cable
  • Parallel bonded cable is extensively used for wiring trailer lights and many other applications where an economically priced multiple wire configuration is needed.
  • Voltage Rating: 60VDC
  • Stranded, bare copper
  • Individual wires can be split apart
  • -22°F (-30°C) to 176°F (80°C)
  • Typical Stranding: 19/29
  • Conductor Colors: Brown, yellow, and green
  • *2,000 foot spool ships via truck
  • Nominal O.D.: 0.306" (7.77 mm)
  • Approximate Weight: 41 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WP16-3
Product Name WP16-3 GPT Parallel Bonded Cable, 16/3 Ga., Brown, Yellow, Green
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG14-3 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Orange - WG14-3 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-9 Automotive Primary Wire, GPT Standard Wall, 14 Ga., White - WG14-9 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG16-0-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Black - WG16-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR0000-2-100, 4/0 Ga., 100' Spool, Red - SGR0000-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details