Waytek, Inc. WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors 012PEBSX BLACK SLIT

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 1000'* WT703 Trailer Cable, Stranded Bare Copper Category: Trailer Cable General purpose trailer cable used for ABS systems Voltage Rating: 60VDC Standard green jacketed PVC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27, 19/23 and 19/21 Nominal O.D.: 0.680" (17.27 mm) 176°F (80°C) to -58°F (50°C)SAE J378 12 Ga. - Brown, yellow, green, black 10 Ga. - Blue, red 8 Ga. - White *These spools ship via truck Approximate Weight: 42 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 1000'* WT703 Trailer Cable, Stranded Bare Copper Category: Trailer Cable General purpose trailer cable used for ABS systems Voltage Rating: 60VDC Standard green jacketed PVC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27, 19/23 and 19/21 Nominal O.D.: 0.680" (17.27 mm) 176°F (80°C) to -58°F (50°C)SAE J378 12 Ga. - Brown, yellow, green, black 10 Ga. - Blue, red 8 Ga. - White *These spools ship via truck Approximate Weight: 42 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors - WT703 - Waytek, Inc.
Chanhassen, MN, United States
WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors
WT703
WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors WT703
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 1000'* WT703 Trailer Cable, Stranded Bare Copper Category: Trailer Cable General purpose trailer cable used for ABS systems Voltage Rating: 60VDC Standard green jacketed PVC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/27, 19/23 and 19/21 Nominal O.D.: 0.680" (17.27 mm) 176°F (80°C) to -58°F (50°C)SAE J378 12 Ga. - Brown, yellow, green, black 10 Ga. - Blue, red 8 Ga. - White *These spools ship via truck Approximate Weight: 42 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 1000'*

  • WT703 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • General purpose trailer cable used for ABS systems
  • Voltage Rating: 60VDC
  • Standard green jacketed PVC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/27, 19/23 and 19/21
  • Nominal O.D.: 0.680" (17.27 mm)
  • 176°F (80°C) to -58°F (50°C)SAE J378
  • 12 Ga. - Brown, yellow, green, black
  • 10 Ga. - Blue, red
  • 8 Ga. - White
  • *These spools ship via truck
  • Approximate Weight: 42 lbs. per 100'
Supplier's Site Datasheet
WG10-4 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Yellow - WG10-4 - Waytek, Inc.
Chanhassen, MN, United States
WG10-4 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Yellow
WG10-4
WG10-4 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Yellow WG10-4
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-4 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Standard for automotive applications, most widely used general purpose wire in the industry Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/23 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 2000'*

Drums available. Call 1-800-328-2724 for details!

  • WG10-4 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Standard for automotive applications, most widely used general purpose wire in the industry
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Approximate Weight: 39 lbs. per 1000'
  • Typical stranding: 19/23
  • Nominal O.D.: 0.175" (4.45 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,000 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number WT703 WG10-4
Product Name WT703 ABS Trailer Cable, Standard Green Jacket PVC, 12/4, 10/2 & 8/1 Gauge/conductors WG10-4 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Yellow
Product Type Multiconductor Cable
Standards / Approvals RoHS RoHS; REACH Compliant
Number of Conductors 7 #
Rated Voltage 0.0600 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Conductor Marine Cable MC12-3, 3 Conductor, 12/3 Ga., White PVC - MC12-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black - WC000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG14-11 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Tan - WG14-11 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC0-2-100, 1/0 Ga., 1045/30 Stranding, 100' Box, Red - WC0-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details