Waytek, Inc. Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC 3900-0039

Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB10-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0234 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Black, red *These spools ship via truck Approximate Weight: 115 lbs. per 1000'
Request a Quote
Description
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB10-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0234 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Black, red *These spools ship via truck Approximate Weight: 115 lbs. per 1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC - MCB10-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC
MCB10-2
Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC MCB10-2
Spool Sizes Available: 250', 500' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB10-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0234 Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm) Conductor Colors: Black, red *These spools ship via truck Approximate Weight: 115 lbs. per 1000'

Spool Sizes Available: 250', 500'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MCB10-2
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0234
  • Nominal O.D.: .420" x .240" (10.67 mm x 6.10 mm)
  • Conductor Colors: Black, red
  • *These spools ship via truck
  • Approximate Weight: 115 lbs. per 1000'
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MCB10-2
Product Name Multi-Conductor Marine Cable MCB10-2, 2 Conductor, 10/2 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WTB14-4 Trailer Cable, Stranded Bare Copper, 14/4 Gauge/conductors - WTB14-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 4 #
View Details
SGR Battery Cable SGR2-2-100, 2 Ga., 100' Spool, Red - SGR2-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black - WC00-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG12-8-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Gray - WG12-8-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details