Waytek, Inc. Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black 640069.02.001

Description
Welding Cable WC6-0-500 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 500'* / * These spools ship via truck
Request a Quote
Description
Welding Cable WC6-0-500 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 500'* / * These spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black - WC6-0-500 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black
WC6-0-500
Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black WC6-0-500
Welding Cable WC6-0-500 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 500'* / * These spools ship via truck
  • Welding Cable WC6-0-500
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 14 lbs. per 100'
  • Typical stranding: 266/30
  • Nominal O.D.: .390" (9.91)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
  • Spool Sizes Available: 500'* / * These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC6-0-500
Product Name Welding Cable WC6-0-500, 6 Ga., 266/30 Stranding, 500' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC4-0-500, 4 Ga., 420/30 Stranding, 500' Box, Black - WC4-0-500 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG10-9-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, White - WG10-9-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-2 Automotive Primary Wire, GPT Standard Wall, 12 Ga., Red - WG12-2 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Speaker Cable SC14-2, Clear Jacketed PVC, 14/2 Conductors, 19/27 Stranding - SC14-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 14 AWG
View Details