Waytek, Inc. Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A T18L0M4 111-02015

Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Snap-In Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices, giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Input Rated: 12 or 24VDC Output: USB Socket - 5VDC, 2.4A per port Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Nominal Voltage: 12/24VDC Amps: 2.4A Component Type: USB charger Temperature: -32°F (0°C) to 140°F (60°C)
Request a Quote
Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Snap-In Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices, giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Input Rated: 12 or 24VDC Output: USB Socket - 5VDC, 2.4A per port Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Nominal Voltage: 12/24VDC Amps: 2.4A Component Type: USB charger Temperature: -32°F (0°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Chanhassen, MN, United States
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A
11075
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A 11075
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Snap-In Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices, giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Input Rated: 12 or 24VDC Output: USB Socket - 5VDC, 2.4A per port Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Nominal Voltage: 12/24VDC Amps: 2.4A Component Type: USB charger Temperature: -32°F (0°C) to 140°F (60°C)

This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port.

  • Snap-In Dual LED USB Port with Protective Cover
  • Category: USB Charging Ports
  • Allows you to charge two devices, charging and powered at once
  • Supports two devices, giving you more mobility and functionality directly from your vehicle port
  • USB outlet and charger for automotive applications
  • Input Rated: 12 or 24VDC
  • Output: USB Socket - 5VDC, 2.4A per port
  • Ground Tab: 1/4" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
  • Nominal Voltage: 12/24VDC
  • Amps: 2.4A
  • Component Type: USB charger
  • Temperature: -32°F (0°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11075
Product Name Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black - 11021 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black - 11073 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details