Waytek, Inc. Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A A13-142E-BB3

Description
Screw Mount Dual LED USB Socket with Protective Cap Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility and functionality directly from your vehicle port Can be mounted with or without face plate 11057 USB outlet and charger for automotive applications Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols
Request a Quote
Description
Screw Mount Dual LED USB Socket with Protective Cap Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility and functionality directly from your vehicle port Can be mounted with or without face plate 11057 USB outlet and charger for automotive applications Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Chanhassen, MN, United States
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A
11071
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A 11071
Screw Mount Dual LED USB Socket with Protective Cap Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility and functionality directly from your vehicle port Can be mounted with or without face plate 11057 USB outlet and charger for automotive applications Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols
  • Screw Mount Dual LED USB Socket with Protective Cap
  • Category: USB Charging Ports
  • Allows you to charge two devices, charging and powered at once
  • Supports two devices giving you mobility and functionality directly from your vehicle port
  • Can be mounted with or without face plate 11057
  • USB outlet and charger for automotive applications
  • Operating Temperature: 32°F (0°C) to 140°F (60°C)
  • Ground tab: .250" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols
Supplier's Site
11053 Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC - 11053 - Waytek, Inc.
Chanhassen, MN, United States
11053 Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC
11053
11053 Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC 11053
11053 Screw Mount Dual LED USB Socket Category: USB Charging Ports Output: 5V2.1A Allows you to charge two devices, charging and powered at once Supports two devices giving you mobility and functionality directly from your vehicle port Can be mounted with or without face plate 11057 USB outlet and charger for automotive applications Operating Temp: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices
  • 11053 Screw Mount Dual LED USB Socket
  • Category: USB Charging Ports
  • Output: 5V2.1A
  • Allows you to charge two devices, charging and powered at once
  • Supports two devices giving you mobility and functionality directly from your vehicle port
  • Can be mounted with or without face plate 11057
  • USB outlet and charger for automotive applications
  • Operating Temp: 32°F (0°C) to 140°F (60°C)
  • Ground tab: .250" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Power Connectors Power Connectors
Product Number 11071 11053
Product Name Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A 11053 Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC
Power Type DC Power Connector DC Power Connector
Applications Industrial Industrial
Mounting Style

Screw Mount

Screw Mount

Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Applications Industrial
View Details
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black - 11021 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11064 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11063 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details