Waytek, Inc. Dual USB Power Charger, 12/24VDC Output, 2.4A, Black 7000132215

Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Output Rated: 12/24VDC 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices
Request a Quote Datasheet
Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Output Rated: 12/24VDC 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Chanhassen, MN, United States
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black
11074
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black 11074
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Output Rated: 12/24VDC 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices

This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port.

  • Dual USB Power Charger
  • Category: USB Charging Ports
  • Can be mounted with or without faceplate
  • USB outlet and charger for automotive applications
  • Output Rated: 12/24VDC
  • 2.4A max. per USB Port
  • Operating Temperature: 32°F (0°C) to 140°F (60°C)
  • Ground Tab: 1/4" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
Supplier's Site
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC - 11014 - Waytek, Inc.
Chanhassen, MN, United States
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC
11014
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC 11014
11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC Category: USB Charging Ports Output 2.1A max per USB port LED power indicator light for USB Receptacle has 12VDC output rated up to 20A Water resistant cover protects against dust and water Mounting screws included
  • 11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC
  • Category: USB Charging Ports
  • Output 2.1A max per USB port
  • LED power indicator light for USB
  • Receptacle has 12VDC output rated up to 20A
  • Water resistant cover protects against dust and water
  • Mounting screws included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Power Connectors Power Connectors
Product Number 11074 11014
Product Name Dual USB Power Charger, 12/24VDC Output, 2.4A, Black 11014 Dual 2.1A USB Charger & 20A Power Receptacle 12/24VDC
Power Type DC Power Connector DC Power Connector
Applications Industrial Industrial
Mounting Style

Screw Mount

Screw Mount

Voltage Rating 12 to 24 volts 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11064 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC - 10341 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black - 11073 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black - 11021 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details