Waytek, Inc. Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black AL-14-50-0-C

Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger w/ LED Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Input Rated: 12/24VDC Output: 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate illuminates
Request a Quote
Description
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger w/ LED Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Input Rated: 12/24VDC Output: 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate illuminates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black - 11073 - Waytek, Inc.
Chanhassen, MN, United States
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black
11073
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black 11073
This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port. Dual USB Power Charger w/ LED Category: USB Charging Ports Can be mounted with or without faceplate USB outlet and charger for automotive applications Input Rated: 12/24VDC Output: 2.4A max. per USB Port Operating Temperature: 32°F (0°C) to 140°F (60°C) Ground Tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices When hooked to an active power system, face plate illuminates

This 2-port USB charger allows you to charge two devices, charging and powered at once. The dual USB charger will support two devices, giving you more mobility and functionality directly from your vehicle port.

  • Dual USB Power Charger w/ LED
  • Category: USB Charging Ports
  • Can be mounted with or without faceplate
  • USB outlet and charger for automotive applications
  • Input Rated: 12/24VDC
  • Output: 2.4A max. per USB Port
  • Operating Temperature: 32°F (0°C) to 140°F (60°C)
  • Ground Tab: 1/4" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
  • When hooked to an active power system, face plate illuminates
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11073
Product Name Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11063 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC - 10340 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details