Waytek, Inc. 11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black 15324982

Description
11021 Dual USB Power Charger Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port Can be mounted with or without face plate USB outlet and charger for automotive applications Output: USB socket: 2.1A per port Operating temp: 32°F to 140°F (32°C to 60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
Request a Quote
Description
11021 Dual USB Power Charger Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port Can be mounted with or without face plate USB outlet and charger for automotive applications Output: USB socket: 2.1A per port Operating temp: 32°F to 140°F (32°C to 60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black - 11021 - Waytek, Inc.
Chanhassen, MN, United States
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black
11021
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black 11021
11021 Dual USB Power Charger Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port Can be mounted with or without face plate USB outlet and charger for automotive applications Output: USB socket: 2.1A per port Operating temp: 32°F to 140°F (32°C to 60°C) Ground tab: 1/4" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
  • 11021 Dual USB Power Charger
  • Category: USB Charging Ports
  • Allows you to charge two devices, charging and powered at once
  • Supports two devices giving you more mobility and functionality directly from your vehicle port
  • Can be mounted with or without face plate
  • USB outlet and charger for automotive applications
  • Output: USB socket: 2.1A per port
  • Operating temp: 32°F to 140°F (32°C to 60°C)
  • Ground tab: 1/4" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols. May not work with some tablets or other devices
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11021
Product Name 11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Applications Industrial
View Details
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC - 11052 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC - 11052 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details