Waytek, Inc. Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC AT06-12SA

Description
Dual 2.4A USB Charger & 20A Power Receptacle Category: USB Charging Ports LED power indicator light for USB Receptacle has 12VDC output rated up to 20 amps Water resistant cover protects against dust and water Mounting screws included Ground tab: .250" quick disconnect male tabs Works with standard phone charging protocols
Request a Quote
Description
Dual 2.4A USB Charger & 20A Power Receptacle Category: USB Charging Ports LED power indicator light for USB Receptacle has 12VDC output rated up to 20 amps Water resistant cover protects against dust and water Mounting screws included Ground tab: .250" quick disconnect male tabs Works with standard phone charging protocols
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Chanhassen, MN, United States
Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC
11070
Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC 11070
Dual 2.4A USB Charger & 20A Power Receptacle Category: USB Charging Ports LED power indicator light for USB Receptacle has 12VDC output rated up to 20 amps Water resistant cover protects against dust and water Mounting screws included Ground tab: .250" quick disconnect male tabs Works with standard phone charging protocols
  • Dual 2.4A USB Charger & 20A Power Receptacle
  • Category: USB Charging Ports
  • LED power indicator light for USB
  • Receptacle has 12VDC output rated up to 20 amps
  • Water resistant cover protects against dust and water
  • Mounting screws included
  • Ground tab: .250" quick disconnect male tabs
  • Works with standard phone charging protocols
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11070
Product Name Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC
Power Type DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details