Waytek, Inc. 11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A 0297015.WXNV

Description
11064 Snap-in Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A per port Operating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote
Description
11064 Snap-in Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A per port Operating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11064 - Waytek, Inc.
Chanhassen, MN, United States
11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A
11064
11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A 11064
11064 Snap-in Dual LED USB Port with Protective Cover Category: USB Charging Ports Allows you to charge two devices, charging and powered at once Supports two devices giving you more mobility and functionality directly from your vehicle port USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A per port Operating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
  • 11064 Snap-in Dual LED USB Port with Protective Cover
  • Category: USB Charging Ports
  • Allows you to charge two devices, charging and powered at once
  • Supports two devices giving you more mobility and functionality directly from your vehicle port
  • USB outlet and charger for automotive applications
  • Output: USB Socket - 5VDC, 2.1A per port
  • Operating Temp: 32°F (0°C) to 140°F (60°C)
  • Ground Tab: .250" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
  • Component Type: USB Charger
  • Temperature: 32°F (0°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11064
Product Name 11064 Snap-in Dual LED USB Port with Protective Cover, 12/24VDC, 2.1A
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

Unlock Full Specs
to access all available technical data

Similar Products

11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11063 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details