Waytek, Inc. 10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC 7100163810

Description
10341 Straight Blade Plug Category: Cordset Blades & Plugs Plug Type: Connector Plug Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote
Description
10341 Straight Blade Plug Category: Cordset Blades & Plugs Plug Type: Connector Plug Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC - 10341 - Waytek, Inc.
Chanhassen, MN, United States
10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC
10341
10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC 10341
10341 Straight Blade Plug Category: Cordset Blades & Plugs Plug Type: Connector Plug Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
  • 10341 Straight Blade Plug
  • Category: Cordset Blades & Plugs
  • Plug Type: Connector Plug
  • Blade Type: Straight
  • Amp Rating: 15A
  • Voltage Rating: 125VDC
  • All solid brass screws and contacts
  • Fits cord diameters from .300" to .655"
  • Designed for heavy-duty requirements
  • Dust-resistant inlet with a nylon housing both front and back
  • Wire terminal holes close together for easy insertion of wires
  • Conductor wire gauge range of 18-10 with solid brass terminal screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 10341
Product Name 10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
Dual 2.4A USB Charger & 20A Power Receptacle, 12/24VDC - 11070 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Applications Industrial
View Details
Dual USB Power Charger w/ LED, 12/24VDC Output, 2.4A, Black - 11073 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details