Waytek, Inc. 11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC 19164-0013

Description
11052 Screw Mount Single LED USB Socket Category: USB Charging Ports Output: 5V 2.1A Can be mounted with or without face plate 11057USB outlet and charger for automotive applications Output: USB socket - 5V, 2.1A Max Operating Temp: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
Request a Quote
Description
11052 Screw Mount Single LED USB Socket Category: USB Charging Ports Output: 5V 2.1A Can be mounted with or without face plate 11057USB outlet and charger for automotive applications Output: USB socket - 5V, 2.1A Max Operating Temp: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC - 11052 - Waytek, Inc.
Chanhassen, MN, United States
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC
11052
11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC 11052
11052 Screw Mount Single LED USB Socket Category: USB Charging Ports Output: 5V 2.1A Can be mounted with or without face plate 11057USB outlet and charger for automotive applications Output: USB socket - 5V, 2.1A Max Operating Temp: 32°F (0°C) to 140°F (60°C) Ground tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols. May not work with some tablets or other devices
  • 11052 Screw Mount Single LED USB Socket
  • Category: USB Charging Ports
  • Output: 5V 2.1A
  • Can be mounted with or without face plate 11057USB outlet and charger for automotive applications
  • Output: USB socket - 5V, 2.1A Max
  • Operating Temp: 32°F (0°C) to 140°F (60°C)
  • Ground tab: .250" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols. May not work with some tablets or other devices
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11052
Product Name 11052 Screw Mount Single LED USB Socket with Protective Cap, 12/24VDC
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

Unlock Full Specs
to access all available technical data

Similar Products

Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
Screw Mount Dual LED USB Socket With Protective Cap, 12/24VDC, 2.4A - 11071 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
Snap-In Dual LED USB Port with Protective Cover, 12/24VDC, 2.4A - 11075 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details