Waytek, Inc. 11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A 55814301

Description
11063 Snap-in Single LED USB Port with Protective Cover Category: USB Charging Ports USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A MaxOperating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote
Description
11063 Snap-in Single LED USB Port with Protective Cover Category: USB Charging Ports USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A MaxOperating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A - 11063 - Waytek, Inc.
Chanhassen, MN, United States
11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A
11063
11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A 11063
11063 Snap-in Single LED USB Port with Protective Cover Category: USB Charging Ports USB outlet and charger for automotive applications Output: USB Socket - 5VDC, 2.1A MaxOperating Temp: 32°F (0°C) to 140°F (60°C) Ground Tab: .250" quick disconnect male tabs 29 mm mounting hole diameter Works with standard phone charging protocols; may not work with some tablets or other devices Component Type: USB Charger Temperature: 32°F (0°C) to 140°F (60°C)
  • 11063 Snap-in Single LED USB Port with Protective Cover
  • Category: USB Charging Ports
  • USB outlet and charger for automotive applications
  • Output: USB Socket - 5VDC, 2.1A
  • MaxOperating Temp: 32°F (0°C) to 140°F (60°C)
  • Ground Tab: .250" quick disconnect male tabs
  • 29 mm mounting hole diameter
  • Works with standard phone charging protocols; may not work with some tablets or other devices
  • Component Type: USB Charger
  • Temperature: 32°F (0°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 11063
Product Name 11063 Snap-in Single LED USB Port with Protective Cover, 12/24VDC, 2.1A
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

Unlock Full Specs
to access all available technical data

Similar Products

Dual USB Power Charger, 12/24VDC Output, 2.4A, Black - 11074 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
11019 Dual USB Power Charging Port with LED 2.4A, 12/24VDC - 11019 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
11021 Dual USB Power Charger, 12/24VDC, Output 5V, 2.1A, Black - 11021 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Snap-In Mount

View Details
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details