Waytek, Inc. 10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC 62M05

Description
10340 Straight Blade Connector Category: Cordset Blades & Plugs Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote
Description
10340 Straight Blade Connector Category: Cordset Blades & Plugs Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC - 10340 - Waytek, Inc.
Chanhassen, MN, United States
10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC
10340
10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC 10340
10340 Straight Blade Connector Category: Cordset Blades & Plugs Blade Type: Straight Amp Rating: 15A Voltage Rating: 125VDC All solid brass screws and contacts Fits cord diameters from .300" to .655" Designed for heavy-duty requirements Dust-resistant inlet with a nylon housing both front and back Wire terminal holes close together for easy insertion of wires Conductor wire gauge range of 18-10 with solid brass terminal screw
  • 10340 Straight Blade Connector
  • Category: Cordset Blades & Plugs
  • Blade Type: Straight
  • Amp Rating: 15A
  • Voltage Rating: 125VDC
  • All solid brass screws and contacts
  • Fits cord diameters from .300" to .655"
  • Designed for heavy-duty requirements
  • Dust-resistant inlet with a nylon housing both front and back
  • Wire terminal holes close together for easy insertion of wires
  • Conductor wire gauge range of 18-10 with solid brass terminal screw
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 10340
Product Name 10340 Straight Blade Connector, NEMA 5-15R, 15A, 125VDC
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

11013 Dual USB Power Charger With LED, 12/24VDC Output, 2.1A, Black - 11013 - Waytek, Inc.
Specs
Power Type DC Power Connector
Applications Industrial
Mounting Style

Screw Mount

View Details
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
10342 Straight Blade Inlet, NEMA 5-15R, 15A, 125VDC - 10342 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details
10341 Straight Blade Plug, NEMA 5-15R, 15A, 125VDC - 10341 - Waytek, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration NEMA
View Details