Waytek, Inc. Vinyl Tubing 20228C, 100 ft Spool, 1/2", Black 6GM5S-73

Description
Vinyl Tubing 20228C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20228C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20228C, 100 ft Spool, 1/2
Chanhassen, MN, United States
Vinyl Tubing 20228C, 100 ft Spool, 1/2", Black
20228C
Vinyl Tubing 20228C, 100 ft Spool, 1/2", Black 20228C
Vinyl Tubing 20228C Category: Tubing & Conduit 100 ft Spool Nominal Size: 1/2 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .500" Wall Thickness: .025" Wire Gauge: 16 Ga.
  • Vinyl Tubing 20228C
  • Category: Tubing & Conduit
  • 100 ft Spool
  • Nominal Size: 1/2
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating:-4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: .500"
  • Wall Thickness: .025"
  • Wire Gauge: 16 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20228C
Product Name Vinyl Tubing 20228C, 100 ft Spool, 1/2", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20227C, 100 ft Spool, 7/16
Specs
Material

Vinyl

Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Vinyl Tubing 20236C, 100 ft Spool, 1
Specs
Material

Polyolefin

Size 1 inch (25.4 mm)
Units English Size
View Details
Vinyl Tubing 20226H, 500 ft Spool, 3/8
Specs
Material

Vinyl

Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Vinyl Tubing 20225H, 500 ft Spool, 5/16
Specs
Material

Vinyl

Size 0.3125 inch (7.94 mm)
Units English Size
View Details