Waytek, Inc. Vinyl Tubing 20225H, 500 ft Spool, 5/16", Black 014PEBSX BLACK SLIT

Description
Vinyl Tubing 20225H Category: Tubing & Conduit 500 ft Spool Nominal Size: 5/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .313" Wall Thickness: .025" Wire Gauge Range: 20-18 Ga.
Request a Quote Datasheet
Description
Vinyl Tubing 20225H Category: Tubing & Conduit 500 ft Spool Nominal Size: 5/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .313" Wall Thickness: .025" Wire Gauge Range: 20-18 Ga.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tubing 20225H, 500 ft Spool, 5/16
Chanhassen, MN, United States
Vinyl Tubing 20225H, 500 ft Spool, 5/16", Black
20225H
Vinyl Tubing 20225H, 500 ft Spool, 5/16", Black 20225H
Vinyl Tubing 20225H Category: Tubing & Conduit 500 ft Spool Nominal Size: 5/16 Resistant to oil, chemicals, solvents, fungi and is self-extinguishing Meets MIL-I-63ID specs Temperature Rating:-4°F(-20°C) - 221°F(105°C) Nominal I.D.: .313" Wall Thickness: .025" Wire Gauge Range: 20-18 Ga.
  • Vinyl Tubing 20225H
  • Category: Tubing & Conduit
  • 500 ft Spool
  • Nominal Size: 5/16
  • Resistant to oil, chemicals, solvents, fungi and is self-extinguishing
  • Meets MIL-I-63ID specs
  • Temperature Rating:-4°F(-20°C) - 221°F(105°C)
  • Nominal I.D.: .313"
  • Wall Thickness: .025"
  • Wire Gauge Range: 20-18 Ga.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 20225H
Product Name Vinyl Tubing 20225H, 500 ft Spool, 5/16", Black
Material

Vinyl

Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Tubing 20227H, 500 ft Spool, 7/16
Specs
Material

Vinyl

Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Vinyl Tubing 20230F, 250 ft Spool, 5/8
Specs
Material

Vinyl

Size 0.6250 inch (15.87 mm)
Units English Size
View Details
Vinyl Tubing 20226C, 100 ft Spool, 3/8
Specs
Material

Vinyl

Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Vinyl Tubing 20224C, 100 ft Spool, 1/4
Specs
Material

Vinyl

Size 0.2500 inch (6.35 mm)
Units English Size
View Details